RS Components, Ltd. DC Motors 2884528

Description
Micro Motors HL149-12-43 DC Motor
Request a Quote
Description
Micro Motors HL149-12-43 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2884528 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2884528
DC Motors 2884528
Micro Motors HL149-12-43 DC Motor

Micro Motors HL149-12-43 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2884528
Product Name DC Motors
Continuous Current 0.2100 amps
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
Gearbox Ratio 43 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 192521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.6701 HP
Continuous Torque 1663.7 In-lbs (1918 kg-cm)
Units Metric
View Details
DC Motors - 2887597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0206 HP
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
Gearbox Ratio 125 : 1
View Details
DC Motors - 7521967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.0784 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
DC Motors - 9211316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gearbox Ratio 33 : 1
Units Metric
View Details