RS Components, Ltd. DC Motors 2884689

Description
Micro Motors L149-6-43 DC Motor
Request a Quote
Description
Micro Motors L149-6-43 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2884689 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2884689
DC Motors 2884689
Micro Motors L149-6-43 DC Motor

Micro Motors L149-6-43 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2884689
Product Name DC Motors
Continuous Current 0.0850 amps
Continuous Torque 0.3 In-lbs (0.3878 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2389822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0250 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 8734782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details
DC Motors - 8734776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 39 : 1
View Details
DC Motors - 8928757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brushless
Continuous Torque 0.2 In-lbs (0.2143 kg-cm)
Units Metric
View Details