Constar Motion Co., Ltd DC Coreless Motor/Driving Series L0820N5M

Description
0820 DC Coreless Motor Diameter: 8mm Length : 20mm Voltage: 3V , 3.2V, 3.4V Max. Output Power : 7W Speed: 33090-42080rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote Datasheet
Description
0820 DC Coreless Motor Diameter: 8mm Length : 20mm Voltage: 3V , 3.2V, 3.4V Max. Output Power : 7W Speed: 33090-42080rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Coreless Motor/Driving Series - L0820N5M - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Coreless Motor/Driving Series
L0820N5M
DC Coreless Motor/Driving Series L0820N5M
0820 DC Coreless Motor Diameter: 8mm Length : 20mm Voltage: 3V , 3.2V, 3.4V Max. Output Power : 7W Speed: 33090-42080rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

0820 DC Coreless Motor
Diameter: 8mm Length : 20mm Voltage: 3V , 3.2V, 3.4V Max. Output Power : 7W Speed: 33090-42080rpm
Applications: Mini UAV, remote control hobby products, small household appliances, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number L0820N5M
Product Name DC Coreless Motor/Driving Series
DC Construction Coreless / Slotless
DC Voltage Range 3.2 VDC
Output Power 0.0052 HP
Continuous Current 0.1350 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO1613N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 3.0 VDC
Output Power 0.0161 HP
View Details
Precision DC Coreless Motor - 1230N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 5.3 VDC
Output Power 6.97E-4 HP
View Details
Sonic Motor - 1839ZDF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.7 VDC
Continuous Current 0.0900 amps
Diameter / Width 0.71 inch (18 mm)
View Details
Flat DC motor/Vibrating Series - 820/827/834RFN - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Current 0.0900 amps
Shaft Speed 11000 rpm
View Details