RS Components, Ltd. DC Motors 2884529

Description
Micro Motors HL149-12-90 DC Motor
Request a Quote
Description
Micro Motors HL149-12-90 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2884529 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2884529
DC Motors 2884529
Micro Motors HL149-12-90 DC Motor

Micro Motors HL149-12-90 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2884529
Product Name DC Motors
Continuous Current 0.1500 amps
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
Gearbox Ratio 90 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2389759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Units Metric
Shaft Size 0.125 inch (3.2 mm)
View Details
DC Motors - 7736781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 13.3 In-lbs (15.31 kg-cm)
Gear Type Worm; Worm
View Details
DC Motors - 2389822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0250 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 8347635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0160 kg-cm)
Gear Type Spur; Spur
View Details