Ruskin Company Spring Return Direct Coupled Actuators RLH-120

Description
The RLH series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RLH series provides 95o of rotation and is provided with a graduated position indicator showing 0o to 90o. The RLH (-S) versions are provided with 2 built-in auxiliary switches. The SPDT switches provide for safety interfacing (fan start-up) or signaling.
Datasheet
Description
The RLH series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RLH series provides 95o of rotation and is provided with a graduated position indicator showing 0o to 90o. The RLH (-S) versions are provided with 2 built-in auxiliary switches. The SPDT switches provide for safety interfacing (fan start-up) or signaling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Spring Return Direct Coupled Actuators
RLH-120
Spring Return Direct Coupled Actuators RLH-120
The RLH series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RLH series provides 95o of rotation and is provided with a graduated position indicator showing 0o to 90o. The RLH (-S) versions are provided with 2 built-in auxiliary switches. The SPDT switches provide for safety interfacing (fan start-up) or signaling.

The RLH series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RLH series provides 95o of rotation and is provided with a graduated position indicator showing 0o to 90o. The RLH (-S) versions are provided with 2 built-in auxiliary switches. The SPDT switches provide for safety interfacing (fan start-up) or signaling.

Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Electric Rotary Actuators
Product Number RLH-120
Product Name Spring Return Direct Coupled Actuators
Rotational Output Shaft
Physical Dimensions 9-3/4" x 3-15/16" x 2-15/16"
Rotation Angle 90°
Number Single Shaft
Diameter 1.06 inch (26.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electrical RotaryActuator - RHD250 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 378mm x 204mm x 444mm
View Details
Electric cylinder - EGSK-20-75-1P - Festo Corporation
Specs
Maximum Torque 160 In-lbs (185 kg-cm)
Linear Stroke 2.95 inch (75 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details