Ruskin Company On/Off Electric Spring Return Actuator RJ-24-24

Description
The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ (-S) versions are provided with 1 built-in auxiliary switch. This SPDT switch is provided for safety interfacing (fan start-up) or signaling.
Datasheet
Description
The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ (-S) versions are provided with 1 built-in auxiliary switch. This SPDT switch is provided for safety interfacing (fan start-up) or signaling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
On/Off Electric Spring Return Actuator
RJ-24-24
On/Off Electric Spring Return Actuator RJ-24-24
The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ (-S) versions are provided with 1 built-in auxiliary switch. This SPDT switch is provided for safety interfacing (fan start-up) or signaling.

The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ (-S) versions are provided with 1 built-in auxiliary switch. This SPDT switch is provided for safety interfacing (fan start-up) or signaling.

Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Electric Rotary Actuators
Product Number RJ-24-24
Product Name On/Off Electric Spring Return Actuator
Rotational Output Shaft
Physical Dimensions 6-31/32" x 3-1/4" x 3"
Rotation Angle Less than 45 degrees; 45°; 90°; Adjustable Angle One Side
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electrical RotaryActuator - RHD16000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 955mm x 1456mm x 808mm
View Details
Electric actuator - EPCO-25-100-3P-ST-E - Festo Corporation
Specs
Body Material Aluminum
Supply Voltage 24 volts
Maximum Torque 0.0 In-lbs (0.0 kg-cm)
View Details