Johnson Controls, Inc. Enclosure M9000-320

Description
ENCLOSURE 340X150X120MM WEATHERSHIELD. FREE 2 YEAR RADWELL WARRANTY
Description
ENCLOSURE 340X150X120MM WEATHERSHIELD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 17909274 - Radwell International
Willingboro, NJ, United States
Enclosure
17909274
Enclosure 17909274
ENCLOSURE 340X150X120MM WEATHERSHIELD. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE 340X150X120MM WEATHERSHIELD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 17909274
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat-Sink Aluminum Case - HEN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 7.87 inch (60 to 200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details