Extruded aluminum enclosure with integrated heat-sink top and bottom covers, featuring a hairline brushed and anodized finish in silver or black. Constructed from A6063S-T5 aluminum with steel M3 countersunk screws and polyurethane rubber feet. Available in 18 sizes with dimensions ranging from 111.2 mm × 21.4 mm × 60 mm to 111.2 mm × 88.0 mm × 200 mm. Thermal resistance varies from 0.93 °C/W to 6.7 °C/W depending on case length and orientation. Optional aluminum isolation feet available in external (AFS) and internal (AFM) mounting types.
Extruded aluminum enclosure with heat-sink sides.
Hairline brushed surface finish.
Sturdy extruded case construction.
18 different sizes available in both silver and black color types.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | HEN Series |
| Product Name | Heat-Sink Aluminum Case |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 2.36 to 7.87 inch (60 to 200 mm) |