Johnson Bag Co., Inc. .002 PAS Tubing T4-09020

Description
AMINE Free this premium tubing features superior clarity for showing the quality of your customer's products, Even wall thickness. Can be heat sealed, tied, stapled or taped shut, Will not corrode polycarbonate surfaces- Superior performance in low relative humidity- 4 & 6 Mil meet full static decay requirements of MIL-PRF-81705D, type II- 4 & 6 Mil meet full static decay requirements of EIA-541- Call for custom quote on any size not listed
Description
AMINE Free this premium tubing features superior clarity for showing the quality of your customer's products, Even wall thickness. Can be heat sealed, tied, stapled or taped shut, Will not corrode polycarbonate surfaces- Superior performance in low relative humidity- 4 & 6 Mil meet full static decay requirements of MIL-PRF-81705D, type II- 4 & 6 Mil meet full static decay requirements of EIA-541- Call for custom quote on any size not listed

Suppliers

Company
Product
Description
Supplier Links
.002 PAS Tubing - T4-09020 - Johnson Bag Co., Inc.
Lake Zurich, IL, USA
.002 PAS Tubing
T4-09020
.002 PAS Tubing T4-09020
AMINE Free this premium tubing features superior clarity for showing the quality of your customer's products, Even wall thickness. Can be heat sealed, tied, stapled or taped shut, Will not corrode polycarbonate surfaces- Superior performance in low relative humidity- 4 & 6 Mil meet full static decay requirements of MIL-PRF-81705D, type II- 4 & 6 Mil meet full static decay requirements of EIA-541- Call for custom quote on any size not listed

AMINE Free this premium tubing features superior clarity for showing the quality of your customer's products, Even wall thickness. Can be heat sealed, tied, stapled or taped shut, Will not corrode polycarbonate surfaces- Superior performance in low relative humidity- 4 & 6 Mil meet full static decay requirements of MIL-PRF-81705D, type II- 4 & 6 Mil meet full static decay requirements of EIA-541- Call for custom quote on any size not listed

Supplier's Site

Technical Specifications

  Johnson Bag Co., Inc.
Product Category Industrial Containers
Product Number T4-09020
Product Name .002 PAS Tubing
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details