FARO CREAFORM Portable 3D scanner HandySCAN 3D|BLACK Series

Description
Optimized to meet the needs of design, manufacturing and metrology professionals, the HandySCAN 3D|BLACK Series is the premier 3D scanner for accurately and reliably measuring parts of any size, material, or complexity. It delivers results within seconds, anywhere. Certified based on the most rigorous industry standards, this fast and versatile handheld 3D scanner is easy to use and captures highly detailed measurements-even under challenging environmental conditions and on complex surfaces.
Request a Quote
Description
Optimized to meet the needs of design, manufacturing and metrology professionals, the HandySCAN 3D|BLACK Series is the premier 3D scanner for accurately and reliably measuring parts of any size, material, or complexity. It delivers results within seconds, anywhere. Certified based on the most rigorous industry standards, this fast and versatile handheld 3D scanner is easy to use and captures highly detailed measurements-even under challenging environmental conditions and on complex surfaces.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HandySCAN 3D|BLACK Series is a portable metrology-grade 3D scanner designed for accurate 3D measurements of physical objects in design, manufacturing, and quality assurance applications. It weighs 0.94 kg (2.1 lb) and operates at a working distance of 200-450 mm (7.9-17.7 in). The scanner features 22 blue laser lines and achieves an accuracy of 0.025 mm (0.0010 in), with volumetric accuracy of 0.020 mm + 0.040 mm/m based on part size. Measurement capabilities include pin detection at 0.750 mm, hole detection at 1.250 mm, step measurement at 0.025 mm, and wall measurement at 0.500 mm. It meets acceptance test standards VDI/VDE 2634 part 3. The laser is classified as 2M (eye safe).

Datasheet Summary
Powered by GS/AI

The HandySCAN 3D|BLACK Series is a portable metrology-grade 3D scanner designed for accurate 3D measurements of physical objects in design, manufacturing, and quality assurance applications. It weighs 0.94 kg (2.1 lb) and operates at a working distance of 200-450 mm (7.9-17.7 in). The scanner features 22 blue laser lines and achieves an accuracy of 0.025 mm (0.0010 in), with volumetric accuracy of 0.020 mm + 0.040 mm/m based on part size. Measurement capabilities include pin detection at 0.750 mm, hole detection at 1.250 mm, step measurement at 0.025 mm, and wall measurement at 0.500 mm. It meets acceptance test standards VDI/VDE 2634 part 3. The laser is classified as 2M (eye safe).

Suppliers

Company
Product
Description
Supplier Links
Portable 3D scanner - HandySCAN 3D|BLACK Series - FARO CREAFORM
Levis, Quebec, Canada
Portable 3D scanner
HandySCAN 3D|BLACK Series
Portable 3D scanner HandySCAN 3D|BLACK Series
Optimized to meet the needs of design, manufacturing and metrology professionals, the HandySCAN 3D|BLACK Series is the premier 3D scanner for accurately and reliably measuring parts of any size, material, or complexity. It delivers results within seconds, anywhere. Certified based on the most rigorous industry standards, this fast and versatile handheld 3D scanner is easy to use and captures highly detailed measurements-even under challenging environmental conditions and on complex surfaces.

Optimized to meet the needs of design, manufacturing and metrology professionals, the HandySCAN 3D|BLACK Series is the premier 3D scanner for accurately and reliably measuring parts of any size, material, or complexity. It delivers results within seconds, anywhere. Certified based on the most rigorous industry standards, this fast and versatile handheld 3D scanner is easy to use and captures highly detailed measurements-even under challenging environmental conditions and on complex surfaces.

Supplier's Site Datasheet

Technical Specifications

  FARO CREAFORM
Product Category Nondestructive Testing (NDT) Equipment
Product Number HandySCAN 3D|BLACK Series
Product Name Portable 3D scanner
Instrument Type Condition Monitor / Fault Detector
Unlock Full Specs
to access all available technical data

Similar Products

Metrology-Grade 3D Scanner - HandySCAN 3D | EVO Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
Analysis Toolkit - Advanced Inspection and Reverse Engineering - FARO CREAFORM
Specs
Applications General Corrosion Detection
Instrument Type Condition Monitor / Fault Detector; Flaw Detectors; Corrosion Instruments
Form Factor Software
View Details
Portable 3D scanners: HandySCAN3D - MAX Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
Pressure Equipment - NDT Plant Inspection - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Form Factor Software
View Details