Win Source Part Number: 1243362-S-X07CBK
Category: Kits>Capacitor Kits
Series: X2Y®
Features: Low ESL (X2Y)
Package: Case
Applications: Bypass, Decoupling
Standard Package: 1
Tolerance: ±0.5pF, ±20%
Voltage - Rated: 16V, 50V
Kit Type: Ceramic
Capacitance Range: 1.8pF ~ 10000pF
Mounting Type: Surface Mount, MLCC
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: 709-1196,SX07CBK
Quantity: 600 Pieces (12 Values - 50 Each)
Packages Included: 0402 (1005 Metric)
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1243362-S-X07CBK |
| Product Name | Kits - Capacitor Kits |
| Electrostatic Capacitors | Ceramic Composition |