Coilcraft, Inc. Automotive 0.105uH 530Ohm 7.9MHz Inductor and Choke 0402DF-101XJRW

Description
RF Choke Unshielded Wirewound 0.105uH 530Ohm 5% 7.9MHz Ferrite 0.85A 0.104Ohm DCR 0402 Automotive T/R Product overview: 0402DF-101XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.105uH, 530Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.105uH, 530Ohm, 7.9MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402DF-101XJRW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Unshielded Wirewound 0.105uH 530Ohm 5% 7.9MHz Ferrite 0.85A 0.104Ohm DCR 0402 Automotive T/R Product overview: 0402DF-101XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.105uH, 530Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.105uH, 530Ohm, 7.9MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402DF-101XJRW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.105uH 530Ohm 7.9MHz Inductor and Choke - 71-0402DF-101XJRW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.105uH 530Ohm 7.9MHz Inductor and Choke
71-0402DF-101XJRW
Automotive 0.105uH 530Ohm 7.9MHz Inductor and Choke 71-0402DF-101XJRW
RF Choke Unshielded Wirewound 0.105uH 530Ohm 5% 7.9MHz Ferrite 0.85A 0.104Ohm DCR 0402 Automotive T/R Product overview: 0402DF-101XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.105uH, 530Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.105uH, 530Ohm, 7.9MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402DF-101XJRW can be used for catalog matching and distributor lookup.

RF Choke Unshielded Wirewound 0.105uH 530Ohm 5% 7.9MHz Ferrite 0.85A 0.104Ohm DCR 0402 Automotive T/R Product overview: 0402DF-101XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.105uH, 530Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.105uH, 530Ohm, 7.9MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402DF-101XJRW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1127994-0402DF-101XJRW
Inductors, Coils, Chokes - Fixed Inductors 1127994-0402DF-101XJRW
Win Source Part Number: 1127994-0402DF-101XJ RW Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0402DF Package: Strip Shielding: Unshielded Inductance: 105 nH Height - Seated (Max): 0.026" (0.66mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 1.66GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 104mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.044" L x 0.026" W (1.11mm x 0.66mm) Alternative Parts (Cross-Reference): 0402DF101XJRW; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: COILCRAFT Other Names: 2457-0402DF-101XJRW, 2457-0402DF-101XJR_- ND,2457-0402DF-101XJ R_,2457-0402DF-101XJ R_TR-ND

Win Source Part Number: 1127994-0402DF-101XJRW
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0402DF
Package: Strip
Shielding: Unshielded
Inductance: 105 nH
Height - Seated (Max): 0.026" (0.66mm)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 1.66GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 104mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.044" L x 0.026" W (1.11mm x 0.66mm)
Alternative Parts (Cross-Reference): 0402DF101XJRW;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: COILCRAFT
Other Names: 2457-0402DF-101XJRW,2457-0402DF-101XJR_-ND,2457-0402DF-101XJR_,2457-0402DF-101XJR_TR-ND

Buy Now Datasheet
Fixed Inductors - 0402DF-101XJRW - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
0402DF-101XJRW
Fixed Inductors 0402DF-101XJRW
FIXED IND 105NH 850MA 104MOHM SM

FIXED IND 105NH 850MA 104MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0402DF-101XJRW 1127994-0402DF-101XJRW 0402DF-101XJRW
Product Name Automotive 0.105uH 530Ohm 7.9MHz Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Wirewound; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0805-J105JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-23N 0402CS-23NXJRW , 0402CS-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details