Johanson Technology, Inc. Capacitor & Ceramic Inductor Kit; Kit Contents Johanson Technology L/C-201DL

Description
CAPACITOR & CERAMIC INDUCTOR KIT; Kit Contents:50-Pcs of 0.3pF to 33pF Capacitors, 50-Pcs of 0.8nH to 33nH Inductors; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR & CERAMIC INDUCTOR KIT; Kit Contents:50-Pcs of 0.3pF to 33pF Capacitors, 50-Pcs of 0.8nH to 33nH Inductors; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor & Ceramic Inductor Kit; Kit Contents Johanson Technology - 02H6701 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor & Ceramic Inductor Kit; Kit Contents Johanson Technology
02H6701
Capacitor & Ceramic Inductor Kit; Kit Contents Johanson Technology 02H6701
CAPACITOR & CERAMIC INDUCTOR KIT; Kit Contents:50-Pcs of 0.3pF to 33pF Capacitors, 50-Pcs of 0.8nH to 33nH Inductors; Product Range:- RoHS Compliant: Yes

CAPACITOR & CERAMIC INDUCTOR KIT; Kit Contents:50-Pcs of 0.3pF to 33pF Capacitors, 50-Pcs of 0.8nH to 33nH Inductors; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02H6701
Product Name Capacitor & Ceramic Inductor Kit; Kit Contents Johanson Technology
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details