Johanson Technology, Inc. Inductor Rf, 2Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology L-07W2N0SV4T

Description
INDUCTOR RF, 2NH, 0.3NH, 6GHZ, SMD, FULL REEL; Inductance:2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.04A; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series RoHS Compliant: Yes
Description
INDUCTOR RF, 2NH, 0.3NH, 6GHZ, SMD, FULL REEL; Inductance:2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.04A; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor Rf, 2Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology - 74P0021 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 2Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology
74P0021
Inductor Rf, 2Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology 74P0021
INDUCTOR RF, 2NH, 0.3NH, 6GHZ, SMD, FULL REEL; Inductance:2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.04A; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series RoHS Compliant: Yes

INDUCTOR RF, 2NH, 0.3NH, 6GHZ, SMD, FULL REEL; Inductance:2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.04A; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74P0021
Product Name Inductor Rf, 2Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details