Johanson Technology, Inc. SMD Inductor and Choke L-07C10NJV6T

Description
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CJ10NGV001T Product overview: L-07C10NJV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C10NJV6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CJ10NGV001T Product overview: L-07C10NJV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C10NJV6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 71-L-07C10NJV6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-L-07C10NJV6T
SMD Inductor and Choke 71-L-07C10NJV6T
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CJ10NGV001T Product overview: L-07C10NJV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C10NJV6T can be used for catalog matching and distributor lookup.

RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CJ10NGV001T Product overview: L-07C10NJV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C10NJV6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - L-07C10NJV6T
731807-L-07C10NJV6T
Fixed Inductors - L-07C10NJV6T 731807-L-07C10NJV6T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 731807-L-07C10NJV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 10nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 3.7GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 450mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 8 at 100MHz Current Rating (Amps): 250mA Inductance Frequency - Test: 100MHz

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 731807-L-07C10NJV6T
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 3.7GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 450mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 8 at 100MHz
Current Rating (Amps): 250mA
Inductance Frequency - Test: 100MHz

Buy Now
Surface Mount High Frequency Inductor, L-07C Series, 10 Nh, 5%, 0402 [1005 Metric], 0.45 Ohm Rohs Compliant Johanson Technology - 39T4588 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07C Series, 10 Nh, 5%, 0402 [1005 Metric], 0.45 Ohm Rohs Compliant Johanson Technology
39T4588
Surface Mount High Frequency Inductor, L-07C Series, 10 Nh, 5%, 0402 [1005 Metric], 0.45 Ohm Rohs Compliant Johanson Technology 39T4588
Surface Mount High Frequency Inductor, L-07C Series, 10 nH, 5%, 0402 [1005 Metric], 0.45 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-07C Series, 10 nH, 5%, 0402 [1005 Metric], 0.45 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-L-07C10NJV6T 731807-L-07C10NJV6T 39T4588
Product Name SMD Inductor and Choke Fixed Inductors - L-07C10NJV6T Surface Mount High Frequency Inductor, L-07C Series, 10 Nh, 5%, 0402 [1005 Metric], 0.45 Ohm Rohs Compliant Johanson Technology
Technology Multilayer Standard; Multilayer
Core Material Ceramic Ceramic
Inductance Range 0.0100 microH 0.0100 microH
Packing Method Reel Tape Reel; Reel
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567647 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0680 microH
DCR 1.4 ohms
View Details