Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF BAND PASS FILTERS
JOHANSON TECHNOLOGY, INC.
6613BP44A1025E -- RF FILTERS
Johanson Technology, Inc.
RF Filters
6613BP44A1025E
Description
WIFI7 6E BAND PASS FILTER
ODG (Origin Data Global)
Done
Datasheet
Description
WIFI7 6E BAND PASS FILTER
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
RF Filters
6613BP44A1025E
RF Filters
6613BP44A1025E
WIFI7 6E BAND PASS FILTER
WIFI7 6E BAND PASS FILTER
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
RF Band Pass Filters
Product Number
6613BP44A1025E
Product Name
RF Filters
Fc
6600 MHz
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
Band Pass Filter
5o26801150
Specs
Operating Temperature
-20 to 60 C (-4 to 140 F)
Fc
1616 to 1627 MHz
Insertion Loss
2.5 dB
View Details
ECS Inc. International
Ceramic Filters
ECS-DCF 109
Specs
Operating Temperature
-30 to 80 C (-22 to 176 F)
Fc
5925 MHz
Bandwidth
1200 kHz
View Details
Anatech Electronics, Inc.
2212 MHz WiFi Cavity Band Pass Filter
AB2212B978
Specs
Fc
2212 MHz
Bandwidth
22000 kHz
Insertion Loss
2 dB
View Details
Mini-Circuits
LTCC Band Pass Filter, 7900 - 8100 MHz, 50Ω
BFCN-8000+
Specs
Operating Temperature
-55 to 100 C (-67 to 212 F)
Insertion Loss
8000 dB
View Details
4
suppliers