Johanson Technology, Inc. Filters - RF Filters 5515BP15C975E

Description
Win Source Part Number: 1125656-5515BP15C975 E Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 5.5GHz Center Insertion Loss: 2dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 975MHz Package / Case: 0805 (2012 Metric), 4 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 712-1136-2,712-1136- 1,712-1136-6,5515BP1 5C975
Request a Quote Datasheet
Description
Win Source Part Number: 1125656-5515BP15C975 E Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 5.5GHz Center Insertion Loss: 2dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 975MHz Package / Case: 0805 (2012 Metric), 4 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 712-1136-2,712-1136- 1,712-1136-6,5515BP1 5C975
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
5515BP15C975E
Filters - RF Filters 5515BP15C975E
Win Source Part Number: 1125656-5515BP15C975 E Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 5.5GHz Center Insertion Loss: 2dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 975MHz Package / Case: 0805 (2012 Metric), 4 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 712-1136-2,712-1136- 1,712-1136-6,5515BP1 5C975

Win Source Part Number: 1125656-5515BP15C975E
Category: Filters>RF Filters
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 5.5GHz Center
Insertion Loss: 2dB
Filter Type: Band Pass
Height (Max): 0.041" (1.05mm)
Bandwidth: 975MHz
Package / Case: 0805 (2012 Metric), 4 PC Pad
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Johanson Technology Inc.
Other Names: 712-1136-2,712-1136-1,712-1136-6,5515BP15C975

Buy Now Datasheet
RF Filters 5515BP15C975E
RF FILTER BAND PASS 5.5GHZ 0805

RF FILTER BAND PASS 5.5GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 5515BP15C975E 5515BP15C975E
Product Name Filters - RF Filters RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5604 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 1530 - 1620 MHz, 50Ω - VBF-1575+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1575 dB
View Details
3 suppliers