Johanson Technology, Inc. Filters - RF Filters 5515BP15C725E

Description
Win Source Part Number: 1208803-5515BP15C725 E Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 5.5GHz Center Insertion Loss: 2.5dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 725MHz Package / Case: 0805 (2012 Metric), 4 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 712-1109-1,712-1109- 2,5515BP15C725,712-1 109-6
Request a Quote Datasheet
Description
Win Source Part Number: 1208803-5515BP15C725 E Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 5.5GHz Center Insertion Loss: 2.5dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 725MHz Package / Case: 0805 (2012 Metric), 4 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 712-1109-1,712-1109- 2,5515BP15C725,712-1 109-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
5515BP15C725E
Filters - RF Filters 5515BP15C725E
Win Source Part Number: 1208803-5515BP15C725 E Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 5.5GHz Center Insertion Loss: 2.5dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 725MHz Package / Case: 0805 (2012 Metric), 4 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 712-1109-1,712-1109- 2,5515BP15C725,712-1 109-6

Win Source Part Number: 1208803-5515BP15C725E
Category: Filters>RF Filters
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 5.5GHz Center
Insertion Loss: 2.5dB
Filter Type: Band Pass
Height (Max): 0.041" (1.05mm)
Bandwidth: 725MHz
Package / Case: 0805 (2012 Metric), 4 PC Pad
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Johanson Technology Inc.
Other Names: 712-1109-1,712-1109-2,5515BP15C725,712-1109-6

Buy Now Datasheet
RF Filters 5515BP15C725E
RF FILTER BAND PASS 5.5GHZ 0805

RF FILTER BAND PASS 5.5GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 5515BP15C725E 5515BP15C725E
Product Name Filters - RF Filters RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-880365-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1380 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
LTCC Band Pass Filter, 2250 - 2470 MHz, 50Ω - BFCN-2360+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2360 dB
View Details
4 suppliers