Johanson Technology, Inc. RF Filters - 5515BP15C1020E 5515BP15C1020E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1006103-5515BP15C102 0E Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 5.5GHz Center Insertion Loss: 1.5dB Filter Type: Band Pass Height (Max): 0.039" (1.00mm) Bandwidth: 1.02GHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1006103-5515BP15C102 0E Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 5.5GHz Center Insertion Loss: 1.5dB Filter Type: Band Pass Height (Max): 0.039" (1.00mm) Bandwidth: 1.02GHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - 5515BP15C1020E
5515BP15C1020E
RF Filters - 5515BP15C1020E 5515BP15C1020E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1006103-5515BP15C102 0E Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 5.5GHz Center Insertion Loss: 1.5dB Filter Type: Band Pass Height (Max): 0.039" (1.00mm) Bandwidth: 1.02GHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1006103-5515BP15C1020E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 5.5GHz Center
Insertion Loss: 1.5dB
Filter Type: Band Pass
Height (Max): 0.039" (1.00mm)
Bandwidth: 1.02GHz
Categories: Filters
Status: Active
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
RF Filters 5515BP15C1020E
RF FILTER BAND PASS 5.5GHZ 0805

RF FILTER BAND PASS 5.5GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 5515BP15C1020E 5515BP15C1020E
Product Name RF Filters - 5515BP15C1020E RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o263001700 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 470 to 477 MHz
View Details
2370-2430MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2400/60)-1577S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 5000 MHz
Insertion Loss 2 dB
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B043QB4S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4500 MHz
View Details