Johanson Technology, Inc. RF Filters - 5515BP15B725E 5515BP15B725E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 743893-5515BP15B725E Manufacturer Homepage: www.johansontechnolo gy.com Reference case: 0805 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 743893-5515BP15B725E Manufacturer Homepage: www.johansontechnolo gy.com Reference case: 0805 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - 5515BP15B725E
5515BP15B725E
RF Filters - 5515BP15B725E 5515BP15B725E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 743893-5515BP15B725E Manufacturer Homepage: www.johansontechnolo gy.com Reference case: 0805 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 743893-5515BP15B725E
Manufacturer Homepage: www.johansontechnology.com
Reference case: 0805
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 5515BP15B725E
Product Name RF Filters - 5515BP15B725E
Unlock Full Specs
to access all available technical data

Similar Products

3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Band Pass Filter - 5o2647140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 19000 to 24000 MHz
View Details