5.13GHz Center Frequency Band Pass RF Filter (Radio Frequency) 4.06GHz Bandwidth 1.6dB 1206 (3216 Metric), 8 PC Pad
RF FILTER BAND PASS 5.13GHZ 1206
RF FILTER BAND PASS 5.13GHZ 1206
| DigiKey | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 712-5130BP18U4060001ETR-ND |
| Product Name | RF Filters |
| Filter Technology | Passive Filter |
| Filter Type | Bandpass |
| Fc | 5130 MHz |