Johanson Technology, Inc. Cap, 56Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology 501S42E560JV4E

Description
CAP, 56PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:56pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 56PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:56pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 56Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology - 41T1907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology
41T1907
Cap, 56Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology 41T1907
CAP, 56PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:56pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 56PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:56pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41T1907
Product Name Cap, 56Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 5.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details