Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974908-500R14N3R9CV4
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 3.9 pF
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 810 µm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: C0G
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 974908-500R14N3R9CV4T |
| Product Name | Ceramic Capacitors - 500R14N3R9CV4T |
| RoHS Compliant | Yes |