Johanson Technology, Inc. Ceramic Capacitors 500R07S120JV4T

Description
CAP CER 12PF 50V C0G/NP0 0402
Datasheet
Description
CAP CER 12PF 50V C0G/NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 500R07S120JV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
500R07S120JV4T
Ceramic Capacitors 500R07S120JV4T
CAP CER 12PF 50V C0G/NP0 0402

CAP CER 12PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitor, Rf, 12Pf, 5%, 50V, Smd; Capacitance Johanson Technology - 41T1864 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 12Pf, 5%, 50V, Smd; Capacitance Johanson Technology
41T1864
Capacitor, Rf, 12Pf, 5%, 50V, Smd; Capacitance Johanson Technology 41T1864
CAPACITOR, RF, 12PF, 5%, 50V, SMD; Capacitance:12pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAPACITOR, RF, 12PF, 5%, 50V, SMD; Capacitance:12pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 500R07S120JV4T 41T1864
Product Name Ceramic Capacitors Capacitor, Rf, 12Pf, 5%, 50V, Smd; Capacitance Johanson Technology
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details