Johanson Technology, Inc. SMD Capacitor 500R07S0R2AV4T

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R2A1GV001T Product overview: 500R07S0R2AV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R2AV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R2A1GV001T Product overview: 500R07S0R2AV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R2AV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Capacitor
60-500R07S0R2AV4T
SMD Capacitor 60-500R07S0R2AV4T
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R2A1GV001T Product overview: 500R07S0R2AV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R2AV4T can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R2A1GV001T Product overview: 500R07S0R2AV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R2AV4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Rf Ceramic 0.2Pf 50V 0.05Pf, C0G; Capacitance Johanson Technology - 10M9747 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 0.2Pf 50V 0.05Pf, C0G; Capacitance Johanson Technology
10M9747
Capacitor Rf Ceramic 0.2Pf 50V 0.05Pf, C0G; Capacitance Johanson Technology 10M9747
CAPACITOR RF CERAMIC 0.2PF 50V 0.05pF, C0G; Capacitance:0.2pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

CAPACITOR RF CERAMIC 0.2PF 50V 0.05pF, C0G; Capacitance:0.2pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site
Capacitor Rf, 0.2Pf, 50V, 0.05Pf, Smd, Full Reel; Capacitance Johanson Technology - 46W2329 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 0.2Pf, 50V, 0.05Pf, Smd, Full Reel; Capacitance Johanson Technology
46W2329
Capacitor Rf, 0.2Pf, 50V, 0.05Pf, Smd, Full Reel; Capacitance Johanson Technology 46W2329
CAPACITOR RF, 0.2PF, 50V, 0.05PF, SMD, FULL REEL; Capacitance:0.2pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

CAPACITOR RF, 0.2PF, 50V, 0.05PF, SMD, FULL REEL; Capacitance:0.2pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

Supplier's Site
JOHANSON TECHNOLOGY 500R07S0R2AV4T CAP, RF, C0G/NP0, 0.2PF, 50V, 0402 - 406-500R07S0R2AV4T - Utmel Electronic Limited
Hong Kong, China
JOHANSON TECHNOLOGY 500R07S0R2AV4T CAP, RF, C0G/NP0, 0.2PF, 50V, 0402
406-500R07S0R2AV4T
JOHANSON TECHNOLOGY 500R07S0R2AV4T CAP, RF, C0G/NP0, 0.2PF, 50V, 0402 406-500R07S0R2AV4T
JOHANSON TECHNOLOGY 500R07S0R2AV4T CAP, RF, C0G/NP0, 0.2PF, 50V, 0402

JOHANSON TECHNOLOGY 500R07S0R2AV4T CAP, RF, C0G/NP0, 0.2PF, 50V, 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-500R07S0R2AV4T 10M9747 46W2329 406-500R07S0R2AV4T
Product Name SMD Capacitor Capacitor Rf Ceramic 0.2Pf 50V 0.05Pf, C0G; Capacitance Johanson Technology Capacitor Rf, 0.2Pf, 50V, 0.05Pf, Smd, Full Reel; Capacitance Johanson Technology JOHANSON TECHNOLOGY 500R07S0R2AV4T CAP, RF, C0G/NP0, 0.2PF, 50V, 0402
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.00E-7 microF 2.00E-7 microF 2.00E-7 microF 2.00E-7 microF
WVAC 50 to ? volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2409-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details