Johanson Dielectrics, Inc. Mlcc Capacitor, 4700Pf, 3Kv, X7R, 10%, 1825, Full Reel; Capacitance Johanson Dielectrics 302S49W472KV4E

Description
MLCC CAPACITOR, 4700PF, 3KV, X7R, 10%, 1825, FULL REEL; Capacitance:4700pF; Voltage Rating:3kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
MLCC CAPACITOR, 4700PF, 3KV, X7R, 10%, 1825, FULL REEL; Capacitance:4700pF; Voltage Rating:3kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 4700Pf, 3Kv, X7R, 10%, 1825, Full Reel; Capacitance Johanson Dielectrics - 75R4585 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 4700Pf, 3Kv, X7R, 10%, 1825, Full Reel; Capacitance Johanson Dielectrics
75R4585
Mlcc Capacitor, 4700Pf, 3Kv, X7R, 10%, 1825, Full Reel; Capacitance Johanson Dielectrics 75R4585
MLCC CAPACITOR, 4700PF, 3KV, X7R, 10%, 1825, FULL REEL; Capacitance:4700pF; Voltage Rating:3kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

MLCC CAPACITOR, 4700PF, 3KV, X7R, 10%, 1825, FULL REEL; Capacitance:4700pF; Voltage Rating:3kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75R4585
Product Name Mlcc Capacitor, 4700Pf, 3Kv, X7R, 10%, 1825, Full Reel; Capacitance Johanson Dielectrics
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details