Johanson Technology, Inc. Custom Parts - Custom Parts (0 - A) - 302R29N100JV4E 302R29N100JV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163965-302R29N100JV 4E Packaging: Tape and Reel Length: 4.8 mm Capacitance: 10 pF Tolerance: 5 % Categories: Custom Parts Case / Package: 1808 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 2.03 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 3 kV Dielectric: C0G Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163965-302R29N100JV 4E Packaging: Tape and Reel Length: 4.8 mm Capacitance: 10 pF Tolerance: 5 % Categories: Custom Parts Case / Package: 1808 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 2.03 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 3 kV Dielectric: C0G Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 302R29N100JV4E - 1163965-302R29N100JV4E - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 302R29N100JV4E
1163965-302R29N100JV4E
Custom Parts - Custom Parts (0 - A) - 302R29N100JV4E 1163965-302R29N100JV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163965-302R29N100JV 4E Packaging: Tape and Reel Length: 4.8 mm Capacitance: 10 pF Tolerance: 5 % Categories: Custom Parts Case / Package: 1808 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 2.03 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 3 kV Dielectric: C0G Max Operating Temperature: 125 °C

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1163965-302R29N100JV4E
Packaging: Tape and Reel
Length: 4.8 mm
Capacitance: 10 pF
Tolerance: 5 %
Categories: Custom Parts
Case / Package: 1808
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Depth: 2.03 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 3 kV
Dielectric: C0G
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1163965-302R29N100JV4E
Product Name Custom Parts - Custom Parts (0 - A) - 302R29N100JV4E
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers