Johanson Technology, Inc. Cap, 150Pf, 300V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology 301S42E151KV4E

Description
CAP, 150PF, 300V, 10%, C0G, 1111, SMD; Capacitance:150pF; Voltage Rating:300V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 150PF, 300V, 10%, C0G, 1111, SMD; Capacitance:150pF; Voltage Rating:300V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Pf, 300V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology - 41T1826 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 300V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology
41T1826
Cap, 150Pf, 300V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology 41T1826
CAP, 150PF, 300V, 10%, C0G, 1111, SMD; Capacitance:150pF; Voltage Rating:300V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 150PF, 300V, 10%, C0G, 1111, SMD; Capacitance:150pF; Voltage Rating:300V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41T1826
Product Name Cap, 150Pf, 300V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details