Johanson Technology, Inc. Capacitor,ceramic,82Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 251R15S820JV4E

Description
Capacitor,Ceramic,82 pF,250VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC
Datasheet
Description
Capacitor,Ceramic,82 pF,250VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,82Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology - 97M6160 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,82Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
97M6160
Capacitor,ceramic,82Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 97M6160
Capacitor,Ceramic,82 pF,250VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,82pF,250VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site
Cap, 82Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology - 41T1817 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology
41T1817
Cap, 82Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology 41T1817
CAP, 82PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:82pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 82PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:82pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97M6160 41T1817
Product Name Capacitor,ceramic,82Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology Cap, 82Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology
Capacitance Type Fixed Fixed
Packing Method Tape Reel Tape Reel
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers