Johanson Technology, Inc. CAP CER 56PF 250V C0G/NP0 0805 251R15S560JV4E

Description
CAP CER 56PF 250V C0G/NP0 0805
Datasheet
Description
CAP CER 56PF 250V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 56PF 250V C0G/NP0 0805 - 406-251R15S560JV4E - Utmel Electronic Limited
Hong Kong, China
CAP CER 56PF 250V C0G/NP0 0805
406-251R15S560JV4E
CAP CER 56PF 250V C0G/NP0 0805 406-251R15S560JV4E
CAP CER 56PF 250V C0G/NP0 0805

CAP CER 56PF 250V C0G/NP0 0805

Supplier's Site
Cap, 56Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology - 41T1812 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology
41T1812
Cap, 56Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology 41T1812
CAP, 56PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:56pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 56PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:56pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Capacitor,ceramic,56Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology - 97M6142 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
97M6142
Capacitor,ceramic,56Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 97M6142
Capacitor,Ceramic,56 pF,250VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,56pF,250VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - 251R15S560JV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R15S560JV4E
Ceramic Capacitors 251R15S560JV4E
CAP CER 56PF 250V C0G/NP0 0805

CAP CER 56PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 406-251R15S560JV4E 41T1812 97M6142 251R15S560JV4E
Product Name CAP CER 56PF 250V C0G/NP0 0805 Cap, 56Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology Capacitor,ceramic,56Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors C0G Ceramic Composition
Capacitance Range 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF2R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers