Johanson Technology, Inc. Capacitors - Ceramic Capacitors 251R15S3R9BV4E

Description
Win Source Part Number: 976869-251R15S3R9BV4 E Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 3.9 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.046" (1.17mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 976869-251R15S3R9BV4 E Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 3.9 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.046" (1.17mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 976869-251R15S3R9BV4E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
976869-251R15S3R9BV4E
Capacitors - Ceramic Capacitors 976869-251R15S3R9BV4E
Win Source Part Number: 976869-251R15S3R9BV4 E Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 3.9 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.046" (1.17mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc.

Win Source Part Number: 976869-251R15S3R9BV4E
Category: Capacitors>Ceramic Capacitors
Series: S
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 3.9 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.046" (1.17mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Technology Inc.

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
60-251R15S3R9BV4E
SMD Capacitor 60-251R15S3R9BV4E
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCT251Q3R9B1GV001E Product overview: 251R15S3R9BV4E from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251R15S3R9BV4E can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCT251Q3R9B1GV001E Product overview: 251R15S3R9BV4E from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251R15S3R9BV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,3.9Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology - 97M6102 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.9Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
97M6102
Capacitor,ceramic,3.9Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 97M6102
Capacitor,Ceramic,3. 9pF,250VDC,.1-pF Tol,.1+pf Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,3.9pF,250VDC,.1-pF Tol,.1+pf Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - 251R15S3R9BV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R15S3R9BV4E
Ceramic Capacitors 251R15S3R9BV4E
CAP CER 3.9PF 250V NP0 0805

CAP CER 3.9PF 250V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 976869-251R15S3R9BV4E 60-251R15S3R9BV4E 97M6102 251R15S3R9BV4E
Product Name Capacitors - Ceramic Capacitors SMD Capacitor Capacitor,ceramic,3.9Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF
WVDC 250 volts 250 volts
WVAC 250 volts 250 to ? volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Thin Film Capacitors - 1761-CSA-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers