Johanson Technology, Inc. Capacitor Rf Ceramic 4.3Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology 251R14S4R3BV4T

Description
CAPACITOR RF CERAMIC 4.3PF 250V 0.1pF, C0G; Capacitance:4.3pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMDRoHS Compliant: Yes
Datasheet
Description
CAPACITOR RF CERAMIC 4.3PF 250V 0.1pF, C0G; Capacitance:4.3pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf Ceramic 4.3Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology - 41M1542 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 4.3Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology
41M1542
Capacitor Rf Ceramic 4.3Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology 41M1542
CAPACITOR RF CERAMIC 4.3PF 250V 0.1pF, C0G; Capacitance:4.3pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

CAPACITOR RF CERAMIC 4.3PF 250V 0.1pF, C0G; Capacitance:4.3pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site
Cap, 4.3Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology - 41T1774 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.3Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology
41T1774
Cap, 4.3Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology 41T1774
CAP, 4.3PF, 250V, C0G/NP0, 0603; Capacitance:4.3pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 4.3PF, 250V, C0G/NP0, 0603; Capacitance:4.3pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 251R14S4R3BV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R14S4R3BV4T
Ceramic Capacitors 251R14S4R3BV4T
CAP CER 4.3PF 250V NP0 0603

CAP CER 4.3PF 250V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 41M1542 41T1774 251R14S4R3BV4T
Product Name Capacitor Rf Ceramic 4.3Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology Cap, 4.3Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology Ceramic Capacitors
Applications RF / Microwave High Frequency; RF / Microwave
Capacitance Type Fixed Fixed Fixed
Operating Temperature ? to 125 C (? to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.30E-6 microF 4.30E-6 microF 4.30E-6 microF
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details