Johanson Technology, Inc. RF Filters - 2500BP15M400E 2500BP15M400E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003419-2500BP15M400 E Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.5GHz Center Insertion Loss: 2dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 400MHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003419-2500BP15M400 E Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.5GHz Center Insertion Loss: 2dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 400MHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - 2500BP15M400E
2500BP15M400E
RF Filters - 2500BP15M400E 2500BP15M400E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003419-2500BP15M400 E Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.5GHz Center Insertion Loss: 2dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 400MHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1003419-2500BP15M400E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 2.5GHz Center
Insertion Loss: 2dB
Filter Type: Band Pass
Height (Max): 0.041" (1.05mm)
Bandwidth: 400MHz
Categories: Filters
Status: Active
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
RF Filters 2500BP15M400E
RF FILTER BAND PASS 2.5GHZ 0805

RF FILTER BAND PASS 2.5GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 2500BP15M400E 2500BP15M400E
Product Name RF Filters - 2500BP15M400E RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2695500 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5100 to 5900 MHz
View Details
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details
9 to 15GHz – Band Pass Filter - UIYBPF7419A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 18000 MHz
Bandwidth 9.00E6 to 1.50E7 kHz
View Details