2.38GHz, 2.4GHz, 2.6GHz Bluetooth, Wi-Fi, WiMax™, WLAN, Zigbee™ Chip RF Antenna 2.3GHz ~ 2.7GHz 2dBi, 2.5dBi, 2dBi Solder Surface Mount
2.38GHz, 2.4GHz, 2.6GHz Bluetooth, Wi-Fi, WiMax™, WLAN, Zigbee™ Chip RF Antenna 2.3GHz ~ 2.7GHz 2dBi, 2.5dBi, 2dBi Solder Surface Mount
2.38GHz, 2.4GHz, 2.6GHz Bluetooth, Wi-Fi, WiMax™, WLAN, Zigbee™ Chip RF Antenna 2.3GHz ~ 2.7GHz 2dBi, 2.5dBi, 2dBi Solder Surface Mount
2.38GHz, 2.4GHz, 2.6GHz Bluetooth, Wi-Fi, WiMax™, WLAN, Zigbee™ Chip RF Antenna 2.3GHz ~ 2.7GHz 2dBi, 2.5dBi, 2dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 712-2500AT44M0400001EDKR-ND | 2500AT44M0400001E |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, WiMax™, WLAN, Zigbee™ | Bluetooth, Wi-Fi, WiMax™, WLAN, Zigbee™ |
| Primary Frequency Range | 2380.0 to 2600.0 MHz | |
| Gain | 2 to 2.5 dB |