Johanson Technology, Inc. Filters - RF Filters 2450LP14A100T

Description
Win Source Part Number: 974795-2450LP14A100T Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 0.5dB Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Bandwidth: 100MHz Package / Case: 0603 (1608 Metric), 6 PC Pad Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 2450LP14A100,712-112 9-2,712-1129-1,Q4791 908,712-1129-6
Request a Quote Datasheet
Description
Win Source Part Number: 974795-2450LP14A100T Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 0.5dB Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Bandwidth: 100MHz Package / Case: 0603 (1608 Metric), 6 PC Pad Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 2450LP14A100,712-112 9-2,712-1129-1,Q4791 908,712-1129-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
2450LP14A100T
Filters - RF Filters 2450LP14A100T
Win Source Part Number: 974795-2450LP14A100T Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 0.5dB Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Bandwidth: 100MHz Package / Case: 0603 (1608 Metric), 6 PC Pad Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 2450LP14A100,712-112 9-2,712-1129-1,Q4791 908,712-1129-6

Win Source Part Number: 974795-2450LP14A100T
Category: Filters>RF Filters
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 2.45GHz Center
Insertion Loss: 0.5dB
Filter Type: Low Pass
Height (Max): 0.028" (0.70mm)
Bandwidth: 100MHz
Package / Case: 0603 (1608 Metric), 6 PC Pad
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Johanson Technology Inc.
Other Names: 2450LP14A100,712-1129-2,712-1129-1,Q4791908,712-1129-6

Buy Now Datasheet
RF Filters 2450LP14A100T
RF FILTER LOW PASS 2.45GHZ 0603

RF FILTER LOW PASS 2.45GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 2450LP14A100T 2450LP14A100T
Product Name Filters - RF Filters RF Filters
Filter Type Low Pass; Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
5885-7265MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(6575/1380)-789S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 1.38E6 kHz
Insertion Loss 0.6000 dB
View Details
RF Band Pass Filter - UIYBPF6030A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 1000 MHz
View Details
Ceramic Filters - ECS-DCF 108 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details