Johanson Technology, Inc. Filters - RF Filters 2450FM07D0034T

Description
Win Source Part Number: 1182423-2450FM07D003 4T Category: Filters>RF Filters Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz Insertion Loss: 0.75dB Height (Max): 0.016" (0.40mm) Bandwidth: 100MHz Package / Case: 0402 (1005 Metric), 4 PC Pad Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 712-1654-6,712-1654- 2,712-1654-1
Request a Quote Datasheet
Description
Win Source Part Number: 1182423-2450FM07D003 4T Category: Filters>RF Filters Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz Insertion Loss: 0.75dB Height (Max): 0.016" (0.40mm) Bandwidth: 100MHz Package / Case: 0402 (1005 Metric), 4 PC Pad Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 712-1654-6,712-1654- 2,712-1654-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
2450FM07D0034T
Filters - RF Filters 2450FM07D0034T
Win Source Part Number: 1182423-2450FM07D003 4T Category: Filters>RF Filters Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz Insertion Loss: 0.75dB Height (Max): 0.016" (0.40mm) Bandwidth: 100MHz Package / Case: 0402 (1005 Metric), 4 PC Pad Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 712-1654-6,712-1654- 2,712-1654-1

Win Source Part Number: 1182423-2450FM07D0034T
Category: Filters>RF Filters
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.5GHz
Insertion Loss: 0.75dB
Height (Max): 0.016" (0.40mm)
Bandwidth: 100MHz
Package / Case: 0402 (1005 Metric), 4 PC Pad
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Johanson Technology Inc.
Other Names: 712-1654-6,712-1654-2,712-1654-1

Buy Now Datasheet
RF Filters 2450FM07D0034T
RF FILTER 2.4GHZ-2.5GHZ 0402

RF FILTER 2.4GHZ-2.5GHZ 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 2450FM07D0034T 2450FM07D0034T
Product Name Filters - RF Filters RF Filters
Fc 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Pass Filter - 5o2837340 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 6000 MHz
View Details
650-668MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(659/18)-105S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 18000 kHz
Insertion Loss 1 dB
View Details
RF Band Stop Cavity Filter - UIYBSF17235A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 3600 to 3800 MHz
View Details