Johanson Technology, Inc. RF/IF and RFID - Balun 2450FB39B100E

Description
Win Source Part Number: 1135497-2450FB39B100 E Category: RF/IF and RFID>Balun Series: 2450 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 2.0dB Return Loss (Min): 9.5dB Package / Case: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1068-6,712-1068- 1,712-1068-2,2450FB3 9B100
Request a Quote
Description
Win Source Part Number: 1135497-2450FB39B100 E Category: RF/IF and RFID>Balun Series: 2450 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 2.0dB Return Loss (Min): 9.5dB Package / Case: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1068-6,712-1068- 1,712-1068-2,2450FB3 9B100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1135497-2450FB39B100E - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1135497-2450FB39B100E
RF/IF and RFID - Balun 1135497-2450FB39B100E
Win Source Part Number: 1135497-2450FB39B100 E Category: RF/IF and RFID>Balun Series: 2450 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 2.0dB Return Loss (Min): 9.5dB Package / Case: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1068-6,712-1068- 1,712-1068-2,2450FB3 9B100

Win Source Part Number: 1135497-2450FB39B100E
Category: RF/IF and RFID>Balun
Series: 2450
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency Range: 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Phase Difference: 180° ±10°
Insertion Loss (Max): 2.0dB
Return Loss (Min): 9.5dB
Package / Case: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Johanson Technology Inc.
Other Names: 712-1068-6,712-1068-1,712-1068-2,2450FB39B100

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1135497-2450FB39B100E
Product Name RF/IF and RFID - Balun
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details