Johanson Technology, Inc. RF Filters - 2450BP39D100CE 2450BP39D100CE

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854679-2450BP39D100C E Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2450BP39D100C, 712-1092-1, 712-1092-2, 712-1092-6
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854679-2450BP39D100C E Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2450BP39D100C, 712-1092-1, 712-1092-2, 712-1092-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - 2450BP39D100CE
2450BP39D100CE
RF Filters - 2450BP39D100CE 2450BP39D100CE
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854679-2450BP39D100C E Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2450BP39D100C, 712-1092-1, 712-1092-2, 712-1092-6

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 854679-2450BP39D100CE
Features: Frequency RF Filter (Radio Frequency) Bandwidth
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2450BP39D100C, 712-1092-1, 712-1092-2, 712-1092-6

Buy Now Datasheet
RF Filters 2450BP39D100CE
RF FILTER BAND PASS 2.45GHZ 1008

RF FILTER BAND PASS 2.45GHZ 1008

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 2450BP39D100CE 2450BP39D100CE
Product Name RF Filters - 2450BP39D100CE RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF9565A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 4000 MHz
View Details
Band Pass Filter - 5o26106735 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 713 to 748 MHz
View Details
S-Band Switched Filter Bank Module - QPB1033 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details