Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1003246-2450BP39C100
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 2.45GHz Center
Insertion Loss: 1.8dB
Filter Type: Band Pass
Height (Max): 0.039" (1.00mm)
Ripple: 0.7dB
Categories: Filters
Status: Active
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 2450BP39C100BE |
| Product Name | RF Filters - 2450BP39C100BE |