Johanson Technology, Inc. RF Filters - 2450BP39C100A 2450BP39C100A

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1123106-2450BP39C100 A Manufacturer Homepage: www.johansontechnolo gy.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1123106-2450BP39C100 A Manufacturer Homepage: www.johansontechnolo gy.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - 2450BP39C100A
2450BP39C100A
RF Filters - 2450BP39C100A 2450BP39C100A
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1123106-2450BP39C100 A Manufacturer Homepage: www.johansontechnolo gy.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1123106-2450BP39C100A
Manufacturer Homepage: www.johansontechnology.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 2450BP39C100A
Product Name RF Filters - 2450BP39C100A
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
GPS L1 RF SAW Filter - 855969 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1575 MHz
View Details
RF Filters - 1761-B424MEZS-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 42500 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details