Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
JOHANSON TECHNOLOGY, INC.
2450BP15U0100E -- RF FILTERS
Johanson Technology, Inc.
RF Filters
2450BP15U0100E
Description
RF FILTER BAND PASS 2.45GHZ 0805
ODG (Origin Data Global)
Done
Description
RF FILTER BAND PASS 2.45GHZ 0805
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
RF Filters
2450BP15U0100E
RF Filters
2450BP15U0100E
RF FILTER BAND PASS 2.45GHZ 0805
RF FILTER BAND PASS 2.45GHZ 0805
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
RF Filters and Microwave Filters
Product Number
2450BP15U0100E
Product Name
RF Filters
Filter Type
Bandpass
Unlock Full Specs
to access all available technical data
Similar Products
Marki Microwave LLC
Passive GaAs MMIC 27.5 - 30 GHz Bandpass Filter
MFBP-00129CSP3
Specs
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
27410 to 29760 MHz
View Details
Anatech Electronics, Inc.
2355 MHz Cavity Band Pass Filter
AB2355B1008
Specs
Filter Type
Bandpass
Fc
2355 MHz
Bandwidth
20000 kHz
View Details
ECS Inc. International
Ceramic Filters
ECS-DCF-103
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
Chengdu Filter Technology Co., Ltd.
5725-5850MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW)
HRT-SF(5787.5/125)-1735S
Specs
Filter Type
Band Reject
Fc
0.0 to 8000 MHz
Insertion Loss
3 dB
View Details