Johanson Technology, Inc. RF Filters - 2450BP15P0100E 2450BP15P0100E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003245-2450BP15P010 0E Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 1.3dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 100MHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003245-2450BP15P010 0E Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 1.3dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 100MHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - 2450BP15P0100E
2450BP15P0100E
RF Filters - 2450BP15P0100E 2450BP15P0100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003245-2450BP15P010 0E Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 1.3dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 100MHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1003245-2450BP15P0100E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 2.45GHz Center
Insertion Loss: 1.3dB
Filter Type: Band Pass
Height (Max): 0.041" (1.05mm)
Bandwidth: 100MHz
Categories: Filters
Status: Active
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Filters 2450BP15P0100E
RF FILTER BAND PASS 2.45GHZ 0805

RF FILTER BAND PASS 2.45GHZ 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 2450BP15P0100E 2450BP15P0100E
Product Name RF Filters - 2450BP15P0100E RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF6030A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 1000 MHz
View Details
Passive GaAs MMIC 31.95 - 33.34 GHz Bandpass Filter - MFBP-00033PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 31950 to 33340 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Band Pass Filter - 1064922 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 782 MHz
View Details