Johanson Technology, Inc. RF Filters - 2450BP15E0100E 2450BP15E0100E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854678-2450BP15E0100 E Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2450BP15E0100, 712-1081-6, 712-1081-2, 712-1081-1
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854678-2450BP15E0100 E Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2450BP15E0100, 712-1081-6, 712-1081-2, 712-1081-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - 2450BP15E0100E
2450BP15E0100E
RF Filters - 2450BP15E0100E 2450BP15E0100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854678-2450BP15E0100 E Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2450BP15E0100, 712-1081-6, 712-1081-2, 712-1081-1

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 854678-2450BP15E0100E
Features: Frequency RF Filter (Radio Frequency) Bandwidth
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2450BP15E0100, 712-1081-6, 712-1081-2, 712-1081-1

Buy Now Datasheet
RF Filters 2450BP15E0100E
RF FILTER BAND PASS 2.45GHZ 0805

RF FILTER BAND PASS 2.45GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 2450BP15E0100E 2450BP15E0100E
Product Name RF Filters - 2450BP15E0100E RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
915-960MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(932.5/35)-2246S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 400 to 2500 MHz
Insertion Loss 1.5 dB
View Details