Johanson Technology, Inc. 2.4GHZ Rf Antenna 2450AT44A100E

Description
ANTENNA CHIP 2.4GHZ Product overview: 2450AT44A100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT44A100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA CHIP 2.4GHZ Product overview: 2450AT44A100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT44A100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ Rf Antenna - 875-2450AT44A100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-2450AT44A100E
2.4GHZ Rf Antenna 875-2450AT44A100E
ANTENNA CHIP 2.4GHZ Product overview: 2450AT44A100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT44A100E can be used for catalog matching and distributor lookup.

ANTENNA CHIP 2.4GHZ Product overview: 2450AT44A100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT44A100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - 2450AT44A100E
2450AT44A100E
RF Antennas - 2450AT44A100E 2450AT44A100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 106338-2450AT44A100E Packaging: Reel - TR Termination: Solder Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz Return Loss: -9.5dB Height (Max): 0.051" (1.30mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 1.3dBi Categories: RF/IF and RFID Status: Obsolete(EOL) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 106338-2450AT44A100E
Packaging: Reel - TR
Termination: Solder
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.5GHz
Return Loss: -9.5dB
Height (Max): 0.051" (1.30mm)
Frequency Group: UHF (2 GHz to 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 1.3dBi
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Antennas - 2450AT44A100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2450AT44A100E
RF Antennas 2450AT44A100E
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-2450AT44A100E 2450AT44A100E 2450AT44A100E
Product Name 2.4GHZ Rf Antenna RF Antennas - 2450AT44A100E RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz & 5.8GHz Combo Screw Mount Antenna with RG174 Cable + SMA Male Connector - ET-2458WPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 5 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details