Johanson Technology, Inc. Antennas 2450AD47A1590E

Description
Antennas 2.4GHz ANTENNA
Datasheet
Description
Antennas 2.4GHz ANTENNA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 2.4GHz ANTENNA

Antennas 2.4GHz ANTENNA

Buy Now Datasheet
RF Antennas - 2450AD47A1590E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2450AD47A1590E
RF Antennas 2450AD47A1590E
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Beidou, Bluetooth, GLONASS, GPS, Wi-Fi Chip RF Antenna 1.561GHz ~ 1.602GHz, 2.4GHz ~ 2.5GHz 0.5dBi, 1.5dBi, 1.5dBi, 1dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Beidou, Bluetooth, GLONASS, GPS, Wi-Fi Chip RF Antenna 1.561GHz ~ 1.602GHz, 2.4GHz ~ 2.5GHz 0.5dBi, 1.5dBi, 1.5dBi, 1dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2450AD47A1590E 2450AD47A1590E
Product Name Antennas RF Antennas
Applications Beidou, Bluetooth, GLONASS, GPS, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers