Johanson Technology, Inc. Custom Parts - Custom Parts (0 - A) - 202S47W103MV4E 202S47W103MV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162972-202S47W103MV 4E Length: 5.72 mm Capacitance: 10 nF Tolerance: 20 % Categories: Custom Parts Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Depth: 5.08 mm RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 2 kV Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162972-202S47W103MV 4E Length: 5.72 mm Capacitance: 10 nF Tolerance: 20 % Categories: Custom Parts Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Depth: 5.08 mm RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 2 kV Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 202S47W103MV4E - 1162972-202S47W103MV4E - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 202S47W103MV4E
1162972-202S47W103MV4E
Custom Parts - Custom Parts (0 - A) - 202S47W103MV4E 1162972-202S47W103MV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162972-202S47W103MV 4E Length: 5.72 mm Capacitance: 10 nF Tolerance: 20 % Categories: Custom Parts Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Depth: 5.08 mm RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 2 kV Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162972-202S47W103MV4E
Length: 5.72 mm
Capacitance: 10 nF
Tolerance: 20 %
Categories: Custom Parts
Case / Package: 2220
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Depth: 5.08 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Voltage Rating (DC): 2 kV
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1162972-202S47W103MV4E
Product Name Custom Parts - Custom Parts (0 - A) - 202S47W103MV4E
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details