Johanson Technology, Inc. Ceramic Capacitors - 201R18W333KV4E 201R18W333KV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122126-201R18W333KV 4E Capacitance: 33 nF Tolerance: 10 % Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122126-201R18W333KV 4E Capacitance: 33 nF Tolerance: 10 % Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 201R18W333KV4E - 1122126-201R18W333KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 201R18W333KV4E
1122126-201R18W333KV4E
Ceramic Capacitors - 201R18W333KV4E 1122126-201R18W333KV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122126-201R18W333KV 4E Capacitance: 33 nF Tolerance: 10 % Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122126-201R18W333KV4E
Capacitance: 33 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 200 V
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now
Ceramic Capacitors - 201R18W333KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
201R18W333KV4E
Ceramic Capacitors 201R18W333KV4E
CAP CER 0.033UF 200V X7R 1206

CAP CER 0.033UF 200V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1122126-201R18W333KV4E 201R18W333KV4E
Product Name Ceramic Capacitors - 201R18W333KV4E Ceramic Capacitors
RoHS Compliant Yes
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX103M-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details