Johanson Technology, Inc. RF Antennas 2000AT18A0075001E

Description
2GHz Chip RF Antenna 1.965GHz ~ 2.04GHz 0.3dBi Solder Surface Mount
Datasheet
Description
2GHz Chip RF Antenna 1.965GHz ~ 2.04GHz 0.3dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2000AT18A0075001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2GHz Chip RF Antenna 1.965GHz ~ 2.04GHz 0.3dBi Solder Surface Mount

2GHz Chip RF Antenna 1.965GHz ~ 2.04GHz 0.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 2000AT18A0075001E
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers