Johanson Dielectrics, Inc. Mlcc Capacitor, 10Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Johanson Dielectrics 160R15X106KV4E

Description
MLCC CAPACITOR, 10UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
MLCC CAPACITOR, 10UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 10Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Johanson Dielectrics - 63R1083 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Johanson Dielectrics
63R1083
Mlcc Capacitor, 10Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Johanson Dielectrics 63R1083
MLCC CAPACITOR, 10UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

MLCC CAPACITOR, 10UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63R1083
Product Name Mlcc Capacitor, 10Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Johanson Dielectrics
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details