Win Source Part Number: 975260-1600BL15B050E
Category: RF/IF and RFID>Balun
Series: 1600
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 1.5GHz ~ 1.7GHz
Impedance - Unbalanced/Balanced:
Phase Difference: 180° ±10°
Insertion Loss (Max): 1.0dB
Return Loss (Min): 9.5dB
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Johanson Technology Inc.
Other Names: 712-1026-2,712-1026-
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 975260-1600BL15B050E |
| Product Name | RF/IF and RFID - Balun |
| Frequency | 1.50E9 to 1.70E9 Hz |